EN
  • EN
  • DE

PC9S08SC4E0MTG

Part No PC9S08SC4E0MTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit MCU, S08 core, 4KB Flash, 40MHz, -40/+125degC, Prototype, SOP 16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Halogen Free Halogen Free
Number of Pins 16
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1084194-PC9S08SC4E0MTG
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S08SC4E0MTG CAD Model

Description

NXP PC9S08SC4E0MTG Microcontroller

The NXP PC9S08SC4E0MTG microcontroller is a high-performance, 8-bit MCU designed to cater to a wide range of embedded applications. It is part of the S08 family of microcontrollers, which are well-known for their robustness, low power consumption, and flexibility. This particular model is packed with features that make it ideal for industrial control, automotive, consumer electronics, and Internet of Things (IoT) applications.

Key Features:

  • Core: The device is built around a HCS08 core that operates at a maximum frequency of 40 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It comes with 4 KB of RAM and 32 KB of flash memory, offering ample space for program storage and efficient run-time operations.
  • Communication Interfaces: The MCU includes multiple communication peripherals such as I2C, SPI, and a serial communication interface (SCI), enabling easy data exchange with other devices and sensors.
  • Analog to Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, which is crucial for sensor interfacing and data acquisition tasks.
  • Timers: It features an 8-channel timer/pulse-width modulator (TPM) module, which is useful for tasks that require precise timing and PWM control.
  • Package: The microcontroller is housed in a 16-TSSOP package, which is compact and suitable for space-constrained applications.
  • Operating Voltage: It operates within a range of 1.8V to 3.6V, making it compatible with low-power and battery-operated devices.
  • Temperature Range: Its industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

The NXP PC9S08SC4E0MTG is engineered to provide a seamless integration into various electronic systems, thanks to its rich set of peripherals and interfaces. Developers can leverage its features to build sophisticated and efficient products that require dependable microcontroller performance. Whether it's for controlling complex processes or for simple automation tasks, this MCU stands as a versatile choice for designers looking to push the boundaries of what's possible with 8-bit microcontroller technology.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess