EN
  • EN
  • DE

STM32H7B0VBT6TR

Part No STM32H7B0VBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1.4M x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 16x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32H7B0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1352909-STM32H7B0VBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32H7B0VBT6TR CAD Model

Description

STM32H7B0VBT6TR Microcontroller by STMicroelectronics

The STM32H7B0VBT6TR microcontroller is a cutting-edge component from the renowned semiconductor manufacturer STMicroelectronics, designed to deliver a balance of performance, power efficiency, and feature integration for demanding applications. This advanced microcontroller belongs to the STM32H7 series, which is known for its high-performing ARM Cortex-M7 core.

Key Features:

  • Core: ARM Cortex-M7 core operating at a frequency of up to 480 MHz, which can reach 1027 DMIPS/2.14 DMIPS/MHz (Dhrystone 2.1) and 2420 CoreMark, executed from Flash memory, with 0-wait states thanks to its L1 cache.
  • Memory: This device comes with 128 Kbytes of Flash memory and 1.4 Mbytes of RAM, which provides ample space for complex applications and the flexibility to handle large datasets.
  • Advanced Peripherals: It includes a range of peripherals such as multiple 16 and 32-bit timers, up to three I2C interfaces, six SPIs, four USARTs, and two UARTs, providing a multitude of options for serial communication.
  • Graphics Support: The STM32H7B0VBT6TR supports Chrom-ART Accelerator™ as well as hardware JPEG codec, enhancing its capabilities to handle graphic-intensive applications.
  • Connectivity: The device offers advanced connectivity features with support for USB OTG, Ethernet, and CAN interfaces, allowing for integration into a wide array of networked systems.
  • Power Efficiency: With multiple power modes including Sleep, Stop, and Standby, the microcontroller ensures efficient power management for battery-powered or energy-sensitive applications.
  • Robust Security: The microcontroller integrates hardware security features such as a random number generator and cryptographic acceleration, ensuring secure data transactions and protection against threats.

The STM32H7B0VBT6TR is available in an LQFP100 package, making it suitable for applications where space is at a premium. Its comprehensive set of features and high-performance capabilities make it an ideal choice for a wide range of applications, including industrial control, medical equipment, automotive systems, and IoT devices.

STMicroelectronics provides extensive support for the STM32H7B0VBT6TR with a full set of software development tools, including the STM32Cube ecosystem, which comprises the HAL, LL APIs, and middleware components. This support ensures a streamlined development process, from prototype to production.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7860 $54.2880
18+ $5.5680 $100.2240
28+ $5.3940 $151.0320
39+ $5.2200 $203.5800
50+ $5.0460 $252.3000
67+ $4.5240 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,840 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess