EN
  • EN
  • DE

PCA82C250

Part No PCA82C250
Manufacturer NXP / Nexperia
Description CAN controller interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235832-PCA82C250
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian PCA82C250 CAD Model

Description

The PCA82C250 is a stand-alone Controller Area Network (CAN) controller interface product, designed by NXP Semiconductors, which provides an interface between a CAN protocol controller and the physical two-wire CAN bus. This high-speed CAN transceiver is the interface between a CAN protocol controller and the physical bus and can be used in both 12V and 24V systems.

Key Features

  • Fully compatible with the ISO 11898 standard: The PCA82C250 complies with the ISO 11898 standard, which is internationally recognized for high-speed CAN applications, ensuring reliable communication in the automotive and industrial market segments.
  • High-speed operation: It is capable of speeds up to 1 Mbit/s, making it suitable for high-speed CAN applications.
  • Differential receiver with wide common-mode range: This ensures stable data communication with high immunity to electromagnetic interference typically found in automotive environments.
  • Low current standby mode: A key feature for power-sensitive applications, the device has a low-power standby mode that significantly reduces current consumption when the network is idle.
  • Thermal protection: The device is equipped with thermal protection against overload conditions.
  • Short-circuit proof to battery and ground: Built to withstand harsh conditions, the PCA82C250 is robust against short-circuits, ensuring a durable and reliable performance.
  • Low electromagnetic emission: The PCA82C250 has been designed with a focus on minimizing electromagnetic interference, which is critical in automotive and industrial environments.
  • An unpowered node does not disturb the bus lines: When not powered, the PCA82C250 will not interfere with the CAN bus, allowing for seamless integration with other devices on the network.

Applications

The PCA82C250 is ideal for a variety of applications that require robust communication capabilities, such as automotive electronics, industrial automation systems, embedded networking, medical equipment, and any other system that utilizes CAN for real-time data exchange.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4671 $51.3485
85+ $1.2038 $102.3230
130+ $1.1662 $151.6060
180+ $1.1286 $203.1480
230+ $1.0910 $250.9300
310+ $0.9781 $303.2110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess