EN
  • EN
  • DE

STM8S003F3U6TR

Part No STM8S003F3U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20UFQFPN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-UFQFN
Win Source Part Number 092971-STM8S003F3U6TR
Family Name STM8S003F3
Introduction Date July 12, 2011
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8S003F3U6TR CAD Model

Description

The STM8S003F3U6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, featuring the robust STM8 core operating at a frequency of up to 16 MHz. This MCU is part of the STM8S series, which is designed for budget-conscious applications requiring good computing power and specific feature sets.

Key Features

  • Core: STM8 core with integrated debug module and up to 16 MHz clock frequency.
  • Memory: 8 Kbytes of Flash program memory with read-while-write support, 128 bytes of EEPROM, and 1 Kbyte of RAM.
  • I/Os: Up to 28 I/O pins, all of which are 5 V tolerant.
  • Timers: Advanced control timer, two general-purpose timers, and a basic timer, all with interrupt capability.
  • Communication Interfaces: UART, SPI, and I²C interfaces for full-duplex communication with peripheral devices.
  • ADC: 10-bit analog-to-digital converter with up to 5 multiplexed channels, providing accurate analog signal measurement.
  • Supply Voltage: 2.95 V to 5.5 V operating range, suitable for various power supply conditions.
  • Package: Available in a TSSOP20 package, offering a compact footprint for space-constrained applications.

Applications

The STM8S003F3U6TR is a versatile MCU that can be used in a wide range of applications, including:

  • Consumer electronics
  • Home appliances
  • Industrial control systems
  • Automotive systems
  • Lighting systems
  • Battery management

Quality and Reliability

STMicroelectronics ensures high-quality standards for the STM8S003F3U6TR, with rigorous testing and quality control measures in place. This MCU is designed to meet the demands of both commercial and industrial applications, providing reliable performance even in harsh environments.

Support and Resources

Developers can access a wealth of resources, including development tools, software libraries, and application notes, to facilitate the design process and reduce time to market. STMicroelectronics provides comprehensive support for the STM8S003F3U6TR, ensuring that designers can leverage the full potential of this powerful MCU.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4040 $50.5000
265+ $0.3784 $100.2760
415+ $0.3656 $151.7240
590+ $0.3400 $200.6000
765+ $0.3273 $250.3845
955+ $0.3145 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213,120 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess