The PCA82C250T/N4,118 is a standout high-speed CAN (Controller Area Network) transceiver from NXP Semiconductors. This device provides the interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive and industrial communication networks, the PCA82C250T/N4,118 is capable of transmitting and receiving at speeds of up to 1 Mbit/s.
Key Features
- High-Speed Operation: Supports CAN operations up to 1 Mbit/s, suitable for high-speed data exchange applications.
- Differential Receiver: Includes a differential receiver with a wide common-mode range, ensuring robust signal detection and improved noise immunity.
- Low Electromagnetic Emission: The PCA82C250T/N4,118 is designed with reduced electromagnetic emission to minimize interference with other electronic components.
- Thermal Protection: Equipped with thermal protection circuitry that disables the transmitter in case of excessive temperature.
- Short-Circuit Resistant: The device is resilient to short-circuits on the bus lines, ensuring reliable operation in tough environments.
Applications
The PCA82C250T/N4,118 is ideal for a variety of applications where a robust and reliable CAN communication interface is required. These include:
- Automotive networks
- Industrial control systems
- Robotics
- Medical equipment
- Building automation
Product Specifications
Parameter
Value
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +125°C
Package
SO-8
The PCA82C250T/N4,118 is available in a small-outline package (SO-8), making it suitable for space-constrained applications. Its robust design and comprehensive feature set ensure that it is a reliable choice for enabling communication on CAN networks across a diverse range of electronic systems.