EN
  • EN
  • DE

PCA82C250TCM

Part No PCA82C250TCM
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084216-PCA82C250TCM
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA82C250TCM CAD Model

Description

Product Overview: PCA82C250TCM from NXP

The PCA82C250TCM is a high-speed CAN transceiver manufactured by NXP Semiconductors. This device serves as an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. It is designed to provide differential transmit and receive capability to (CAN) controllers that support the ISO 11898 standard up to 1 Mbit/s.

Key Features:

  • ISO 11898 Standard Compliance: The PCA82C250TCM is fully compliant with the ISO 11898 standard, ensuring reliable communication in industrial, automotive, and other demanding environments.
  • High-Speed Operation: This device supports CAN operations of up to 1 Mbit/s, making it suitable for high-speed data transmission requirements.
  • Differential Bus Outputs: The transceiver's differential bus outputs allow it to interface directly with the CAN bus, ensuring robust signal integrity even in noisy environments.
  • Thermal Protection: Integrated thermal protection enhances the device's reliability by preventing damage from excessive power dissipation.
  • Low Electromagnetic Emission: The PCA82C250TCM has been designed to minimize electromagnetic interference (EMI), making it ideal for use in sensitive applications.
  • Wide Supply Voltage Range: With a supply voltage range from 4.5V to 5.5V, the transceiver is versatile and can be used in a variety of system configurations.

Applications:

The PCA82C250TCM is widely used in automotive networks, industrial automation systems, and other applications that require high-speed and reliable CAN communications. Its robust design and adherence to the ISO 11898 standard make it a preferred choice for engineers and designers working on CAN-based systems.

Product Packaging:

This transceiver is available in a small-outline package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards.

Overall, the PCA82C250TCM from NXP is a high-performance CAN transceiver that offers a reliable solution for data communication in complex systems. Its combination of speed, robustness, and protection features make it an essential component for any CAN-based application.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess