The RHRU150120 is an Ultrafast, Soft Recovery Diode from Intersil (now Renesas). This diode is designed for high-speed switching applications where minimizing switching losses and reducing noise are crucial. Its soft recovery characteristic helps to reduce voltage spikes and EMI.
Applications:
- Power Factor Correction (PFC) circuits
- Output Rectification in SMPS
- Free-wheeling diodes in inverters
- Welding Power Supplies
- Induction Heating
Features:
- Ultrafast Recovery Time
- Soft Recovery Characteristics
- High Reverse Voltage
- Low Forward Voltage Drop
- High Surge Current Capability
Benefits:
- Reduced Switching Losses
- Minimized Voltage Spikes and EMI
- Improved Efficiency in Power Supplies
- Enhanced Reliability of Power Systems
- Reduced Stress on Switching Components
Technical Specifications:
The RHRU150120 diode features an ultrafast recovery time, which significantly reduces switching losses compared to standard or fast recovery diodes. Its soft recovery characteristic ensures a gradual decrease in reverse recovery current, preventing sharp voltage spikes and reducing EMI. This diode is rated for a high reverse voltage (1200V) and has a low forward voltage drop, enhancing efficiency. The surge current rating is very high for a diode of this size.
This ultrafast soft recovery diode is ideal for applications where high efficiency, low noise, and robust performance are required. In Power Factor Correction (PFC) circuits, it helps to improve power factor and reduce harmonic distortion. As an output rectifier in Switch Mode Power Supplies (SMPS), it minimizes switching losses and improves overall efficiency. In inverters, it functions as a free-wheeling diode, protecting the switching transistors from voltage spikes.
The RHRU150120 from Intersil/Renesas provides a reliable and efficient solution for demanding power electronics applications. It is designed to improve efficiency and reduce noise in various power conversion systems. The Soft recovery characteristic of this part significantly reduces voltage spikes during switching. This contributes to increased reliability and reduced stress on other components.