EN
  • EN
  • DE

MAX7410CUA

Part No MAX7410CUA
Manufacturer Maxim Integrated
Description 5th-Order, Lowpass, Switched-Capacitor Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214886-MAX7410CUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7410CUA CAD Model

Description

The MAX7410CUA from Maxim Integrated is a high-performance, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. This compact filter is housed in an 8-pin µMAX package, making it an ideal choice for space-constrained designs.

Operating from a single +5V supply, the MAX7410CUA features a fixed cutoff frequency of 30kHz. With a sharp roll-off and an excellent stopband attenuation of 50dB, this filter is designed to attenuate high-frequency noise and signal components effectively. The device's lowpass filter characteristic makes it suitable for applications such as anti-aliasing prior to analog-to-digital conversion, or smoothing the output of digital-to-analog converters to reduce signal artifacts.

The MAX7410CUA offers a low-distortion passband and a very flat passband response, which is critical for maintaining the integrity of the signal of interest. This makes it an excellent choice for precision filtering tasks in both audio and data communication systems. Its user-friendly interface allows for easy integration into a wide range of electronic circuits without the need for external components such as resistors, capacitors, or op-amps that are typically required for active filter designs.

Additionally, the MAX7410CUA features a shutdown mode that reduces power consumption when the filter is not in use, making it a power-efficient solution for battery-powered devices. The device also includes a clock input, allowing the use of an external clock for greater flexibility in filter response tuning.

Key applications of the MAX7410CUA include, but are not limited to, signal conditioning in data acquisition systems, audio processing equipment, and communication devices. Its robust design ensures reliable performance in a wide range of environmental conditions, making it a versatile choice for designers looking for a high-quality, lowpass filtering solution.

For detailed specifications, application notes, and additional resources, visit the Maxim Integrated website or contact their support team for technical assistance.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess