EN
  • EN
  • DE

PCA82C251

Part No PCA82C251
Manufacturer NXP / Nexperia
Description CAN transceiver for 24 V systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235833-PCA82C251
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Automation & Process Control, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian PCA82C251 CAD Model

Description

The PCA82C251 is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors. This robust component serves as the interface between a CAN protocol controller and the physical two-wire CAN bus. It is specifically designed to operate in the automotive industry's demanding environments but is versatile enough for industrial applications as well. The PCA82C251 transceiver is compliant with the ISO 11898 standard, ensuring reliable communication at speeds up to 1 Mbps.

Key Features

  • High-speed operation: Suitable for transmission rates up to 1 megabit per second (Mbps).
  • Differential Receiver: Provides high immunity against electromagnetic interference (EMI) and the ability to handle high-voltage bus systems.
  • Thermal Protection: Integrated thermal shutdown feature to protect against excessive power dissipation.
  • Low-power mode: An onboard standby mode helps to reduce power consumption when the network is idle.
  • TXD Dominant Timeout: Prevents the driver from blocking communication on the CAN bus if a fault causes permanent dominant state in TXD.
  • Bus Pins Protection: The bus pins are protected against transients in the automotive environment, enhancing the durability and longevity of the device.

Applications

The PCA82C251 is ideal for automotive networking applications such as powertrain, chassis control, and body electronics. It is also well-suited for industrial automation, medical equipment, and any other systems that require robust data communication with fault tolerance and high noise immunity.

Technical Specifications

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: Available in an 8-pin SOIC package for easy integration into your designs.

The PCA82C251 from NXP is a testament to the company's commitment to providing high-quality, reliable components for the most demanding applications. With its robust feature set and compliance with international standards, this CAN transceiver is an excellent choice for ensuring secure and efficient communication in your automotive or industrial CAN networks.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2104 $60.5200
120+ $0.9933 $119.1960
185+ $0.9621 $177.9885
250+ $0.9309 $232.7250
325+ $0.9009 $292.7925
430+ $0.8073 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess