EN
  • EN
  • DE

PCA82C251T/YM,118

Part No PCA82C251T/YM,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN Interface IC CAN Xceive 275uA 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA82C250T
Type CAN Controller
Mounting Style SMD/SMT
Package / Case SOIC-8
Data Rate 1 Mb/s
Number of Drivers 1 Driver
Number of Receivers 1 Receiver
Supply Voltage - Min 4.5 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Operating Supply Current 85 mA
ESD Protection 2.5 kV
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product CAN Controllers
Brand NXP Semiconductors
Interface Type Can
Number of Transceivers 1
Operating Supply Voltage 4.5 V to 5.5 V
Product Type CAN Interface IC
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA82C251T/YM,118 CAD Model

Description

Product Overview: PCA82C251T/YM,118

The PCA82C251T/YM,118 is a high-speed CAN transceiver manufactured by NXP Semiconductors, designed to interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is a key component in automotive and industrial networking applications where reliable data communication is essential.

Key Features:

  • Compatibility: The device is compliant with the ISO 11898 standard, ensuring compatibility with established CAN specifications for data communication up to 1Mbps.
  • Operating Voltage: The transceiver operates at a 5V supply voltage, with a wide common-mode range for the CAN bus, making it suitable for 12V and 24V systems.
  • Protection: Robust features such as thermal protection, short-circuit protection, and an integrated fail-safe feature that guarantees a high level of protection for the connected circuitry.
  • Low-power Mode: An innovative power-saving mode allows for low-power operation when the CAN bus is idle, contributing to energy efficiency in the overall system.
  • Differential Receiver: The device includes a differential receiver with a wide common-mode range, ensuring signal integrity even in a noisy environment.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for harsh environmental conditions.

Applications:

The PCA82C251T/YM,118 is ideal for a variety of applications that require robust and reliable CAN communication. These applications include:

  • Automotive networks, such as in-vehicle networks for engine control units, infotainment systems, and body control modules.
  • Industrial automation systems where distributed control is necessary.
  • Medical equipment that requires secure and dependable data exchange.
  • Heavy machinery communication systems in construction and agriculture.

Quality and Reliability:

NXP Semiconductors ensures that the PCA82C251T/YM,118 transceiver meets the highest quality and reliability standards. The device is available in a small surface-mount package, making it suitable for space-constrained applications. With its robust design and advanced features, the PCA82C251T/YM,118 is a preferred choice for system designers looking to implement a reliable CAN network interface.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1405 $51.3225
95+ $1.0683 $101.4885
150+ $1.0322 $154.8300
210+ $0.9600 $201.6000
275+ $0.9240 $254.1000
340+ $0.8879 $301.8860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess