EN
  • EN
  • DE

PCA8514P

Part No PCA8514P
Manufacturer NXP / Nexperia
Description Stand-alone OSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235838-PCA8514P
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8514P CAD Model

Description

Introducing the PCA8514P from NXP Semiconductors

The PCA8514P is a state-of-the-art alphanumeric LCD driver developed by NXP Semiconductors, designed to meet the needs of sophisticated display applications. This versatile driver is a perfect solution for systems that require low-power consumption and high-quality visual displays, such as battery-operated devices, handheld instruments, and other portable applications.

At the heart of the PCA8514P lies a powerful and efficient CMOS technology that ensures minimal power usage without compromising performance. This makes it an ideal choice for designers looking to create products with a long battery life. The PCA8514P supports a wide range of LCD panel types, offering flexibility in display design and ensuring compatibility with various screen sizes and resolutions.

One of the key features of the PCA8514P is its built-in character generator. This simplifies the process of displaying text on an LCD, as the device itself can generate a multitude of characters and symbols. This reduces the workload on the main processor, allowing for smoother operation and quicker response times in user interfaces.

The PCA8514P is equipped with a multiple backplane drive capability, which enhances the contrast and clarity of the displayed information. This is particularly important in environments with varying lighting conditions, ensuring that the screen remains readable regardless of external factors. Additionally, the device's multiplexing capability allows for a higher number of display elements, expanding design possibilities without increasing the pin count significantly.

For ease of integration, the PCA8514P comes in a slim, compact package that can easily fit into tight spaces on a PCB. It communicates via an I²C-bus interface, a widely used protocol that facilitates simple and reliable communication between ICs. This ensures that the LCD driver can be easily connected to a variety of microcontrollers or processors, making it a versatile choice for a broad range of applications.

In summary, the PCA8514P from NXP Semiconductors is a robust and reliable LCD driver that offers low power consumption, a built-in character generator, and excellent display capabilities. Its ease of use and flexible design options make it an excellent choice for designers seeking to enhance the visual interface of their next-generation electronic products.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess