EN
  • EN
  • DE

PCA85162T/Q900/1

Part No PCA85162T/Q900/1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833456-PCA85162T/Q900/1
Ultra Librarian 3D Model Ultra Librarian PCA85162T/Q900/1 CAD Model

Description

NXP PCA85162T/Q900/1 LCD Driver Overview

The PCA85162T/Q900/1 is a sophisticated LCD driver designed by NXP Semiconductors, tailored to meet the needs of modern low-power displays. This driver is part of NXP's extensive portfolio of integrated circuits that are engineered to provide efficient and reliable operation across a variety of applications.

The PCA85162T/Q900/1 is specifically created to drive small to medium-sized Liquid Crystal Displays (LCDs). It supports a wide range of LCD configurations, making it a versatile choice for developers looking to integrate an LCD into their product design. The device is capable of driving up to 32 segments and supports multiplex rates up to 1/4 duty, which means it can handle a variety of display layouts with ease.

One of the key features of this LCD driver is its low power consumption. This characteristic is particularly important for battery-powered devices where power efficiency is crucial. The PCA85162T/Q900/1 can operate on a low voltage supply, which not only conserves energy but also helps extend the battery life of the end product. Additionally, the driver includes an integrated charge pump that ensures consistent performance even when the battery voltage begins to drop.

Integration with microcontrollers is made simple thanks to the PCA85162T/Q900/1's I²C-bus interface, which allows for easy communication and control. This standard interface ensures compatibility with a broad range of microcontrollers, which is beneficial for designers who require flexibility in their choice of MCU.

The device is housed in a compact QFN package, which is ideal for space-constrained applications. Its small footprint enables designers to maximize the functionality of their products without compromising on size. Furthermore, the PCA85162T/Q900/1 is designed to be robust and reliable, ensuring stable operation in various environments and applications such as handheld devices, instrumentation panels, and other electronic products that require a user interface display.

In summary, the NXP PCA85162T/Q900/1 LCD driver is an excellent choice for any developer looking to incorporate a high-quality, low-power LCD into their design. Its versatility, efficiency, and ease of integration make it a top contender in the market of display technologies.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess