EN
  • EN
  • DE

PCA85176T/Q900/1,1

Part No PCA85176T/Q900/1,1
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 40 SEGMENT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LCD Driver 56-TSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 95°C
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name PCA85176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935290076118, PCA85176TQ90011, 568-5109-1, 568-5109-2, 568-5109-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888691-PCA85176T/Q900/1,1
Ultra Librarian 3D Model Ultra Librarian PCA85176T/Q900/1,1 CAD Model

Description

The PCA85176T/Q900/1,1 is a state-of-the-art LCD driver integrated circuit produced by NXP Semiconductors. This advanced IC is designed for driving vertical alignment (VA) and twisted nematic (TN) liquid crystal displays. It is particularly suitable for applications that require low power consumption and high-quality display performance, making it an ideal choice for battery-operated devices and portable electronics.

Key Features

  • Display Driving Capability: The PCA85176T/Q900/1,1 can drive up to 160 segments and supports multiple backplane configurations, offering flexibility in display design.
  • Low Power Consumption: With its power-saving features, the device operates efficiently, extending the battery life of the end product.
  • Interface Options: It includes an I²C-bus interface, enabling easy communication with the host microcontroller.
  • Temperature Range: The IC operates over an extended temperature range, ensuring reliability in various environmental conditions.
  • Package: The device comes in a QFN package, which is known for its small footprint and excellent thermal performance.

Applications

The PCA85176T/Q900/1,1 is versatile enough to be used in a wide array of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Portable instruments
  • Medical equipment
  • Industrial control panels
  • Home automation systems

Technical Specifications

Parameter Value
Supply Voltage 2.5V to 3.3V
Operating Temperature -40°C to +85°C
Interface I²C-bus
Segment Drivers Up to 160
Package QFN

The PCA85176T/Q900/1,1 by NXP offers a robust solution for driving sophisticated LCDs with the added benefit of low power consumption and high integration, providing designers with a reliable and efficient component for their display needs.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess