EN
  • EN
  • DE

PCA8536AT/Q900/1,1

Part No PCA8536AT/Q900/1,1
Manufacturer NXP / Nexperia
Catalog Integrated Circuits (ICs)
Description IC DRVR 7 SEGMENT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Display Drivers
Manufacturer NXP USA Inc.
Packaging Tape & Reel (TR)
Part Status Obsolete
Display Type LED, LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface I2C
Digits or Characters 20 Characters, 40 Characters, 320 Elements
Voltage - Supply 1.8V ~ 5.5V
Operating Temperature -40°C ~ 95°C
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number PCA8536
Ultra Librarian 3D Model Ultra Librarian PCA8536AT/Q900/1,1 CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 60MHZ RRO 16SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT 8-SO
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.5V~10V LITHIUM BATTERY 1 SOT-2
Lowest to $0.0880
Analog Devices Inc.
IC OPAMP GP 220KHZ RRO 8DFN
Need more? Email Us
Analog Devices Inc.
IC BATT CHRG CNTRL LI-ION 10MSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT 36-SSOP
Lowest to $104.8873
Analog Devices Inc.
IC OPAMP CHOPPER 3MHZ RRO 8DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT 10-MSOP-EP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess