NXP PCA8550 Product Overview
The NXP PCA8550 is a versatile and advanced I/O expander designed to enhance the functionality of microcontroller systems that require additional I/O capabilities. Built with robust technology and incorporating the latest features, the PCA8550 is an ideal solution for a wide range of applications in automotive, industrial, and consumer electronics markets.
Key Features
- I²C-bus interface: The PCA8550 operates as a slave device on the I²C-bus, allowing for easy communication with microcontrollers or processors, with support for standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I²C modes.
- Expandable I/Os: It provides 16 additional general-purpose I/Os (GPIOs) which can be configured as inputs or outputs, making it highly adaptable to various design requirements.
- Interrupt Output: An interrupt output pin is available to indicate a change in input status, thereby reducing the need for the host controller to continuously poll the expander.
- Low Standby Current: The device is optimized for low power consumption, with a low standby current that is ideal for battery-powered applications.
- Built-in Power-on Reset: Ensures reliable operation from the initial power-up sequence.
Applications
The PCA8550's flexibility makes it suitable for a broad range of applications, including:
- Automotive control systems
- Industrial automation
- LED status or control
- Server infrastructure
- Home automation systems
- Consumer electronics
Technical Specifications
- Operating voltage: 2.3V to 5.5V
- Temperature range: -40°C to +85°C
- Packaging: Available in TSSOP24, HWQFN24, and other package options to suit different assembly requirements.
With its robust feature set and ease of integration, the NXP PCA8550 is a powerful solution for expanding I/O capabilities while maintaining a low power footprint. Its versatility and performance make it a go-to choice for designers looking to enhance their system capabilities with minimal design complexity.