EN
  • EN
  • DE

PCA9306DP,118

Part No PCA9306DP,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description Translation - Voltage Levels DUAL I2C/SMBUS VOLT TRANSL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Type Bidirectional Voltage Level Translator
Logic Type Dual Bidirectional I2C-bus
Package / Case TSSOP-8
Supply Voltage - Max 5.5 V
Supply Voltage - Min 1 V
Series PCA9306
Propagation Delay Time 1.5 ns
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Output Type Open Drain
Brand NXP Semiconductors
Product Type Translation - Voltage Levels
Standard Pack Qty 2500
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian PCA9306DP,118 CAD Model

Description

Introducing the PCA9306DP,118 Level Translator from NXP

The PCA9306DP,118 is a robust, dual bidirectional I²C-bus and SMBus voltage-level translator from NXP Semiconductors, designed for the seamless translation of signals between low-voltage (down to 1.2V) and higher-voltage (up to 5.5V) devices. This component is an essential solution for applications where interfacing between different voltage domains is necessary, ensuring compatibility and protecting sensitive components from higher voltage levels.

Key Features

  • Flexible Voltage Translation: The PCA9306DP,118 supports bidirectional voltage translation without the need for a direction pin, simplifying the design and reducing the complexity of the system.
  • Wide Voltage Range: It allows for voltage level translation between 1.0V and 3.6V on the 'A' side (Vref(1)) and 1.8V to 5.5V on the 'B' side (Vref(2)), making it highly versatile for various applications.
  • High-Speed Operation: The device supports fast-mode I²C-bus speeds up to 1 MHz and SMBus operations, ensuring compatibility with high-speed communication protocols.
  • Low Standby Current: An added benefit is its low standby current, which contributes to energy efficiency in battery-powered devices.
  • No Direction Control: The PCA9306DP,118 eliminates the need for a direction control signal, which is often required in traditional level shifters, thereby reducing I/O complexity.
  • Package: The device is offered in a TSSOP-8 (Thin Shrink Small Outline Package) with a body size of 3.0 mm x 4.4 mm, providing a compact solution for space-constrained applications.

Applications

The PCA9306DP,118 is ideal for a multitude of applications that require voltage level translation, such as:

  • Interfacing between low voltage microcontrollers and standard I²C/SMBus signals.
  • Cell phones, personal media players, and other portable devices where power efficiency is crucial.
  • Level translation in mixed-voltage systems within automotive contexts, industrial equipment, and consumer electronics.

With its easy implementation and compatibility with I²C and SMBus protocols, the PCA9306DP,118 from NXP is a go-to component for designers looking to bridge the gap between different voltage levels in their digital systems, while maintaining signal integrity and operational efficiency.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,980 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess