EN
  • EN
  • DE

PCA9412AUK

Part No PCA9412AUK
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833461-PCA9412AUK
Ultra Librarian 3D Model Ultra Librarian PCA9412AUK CAD Model

Description

The NXP PCA9412AUK is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications. This IC is known for its small footprint and high performance, making it an ideal choice for space-constrained applications that require reliable power management solutions.

At the heart of the PCA9412AUK is a step-up (boost) converter that is capable of converting input voltages as low as 0.8V to a higher, stable output voltage, which can be set via external resistors. This feature makes the PCA9412AUK particularly well-suited for battery-powered devices, where maximizing the usage of the available battery voltage is crucial.

The device is engineered with efficiency in mind, featuring a typical switch current limit of 1.0 A and a quiescent current of just 7 µA, which helps to prolong battery life in portable applications. Furthermore, the PCA9412AUK offers a shutdown mode that reduces the current consumption to a mere 0.1 µA, further conserving energy when the device is not in active use.

The PCA9412AUK is also designed with protection features to ensure the longevity and stability of the end application. It includes over-temperature protection, under-voltage lockout, and a soft-start mechanism to prevent current surges during startup. These features contribute to the safety and reliability of the power management system.

Flexibility is another key aspect of the PCA9412AUK, with its adjustable output voltage and the ability to synchronize the switching frequency to an external clock. This synchronization capability can be crucial in applications sensitive to specific frequency bands, such as RF communication devices.

The PCA9412AUK comes in a small 6-pin TSOP package, which is not only space-efficient but also offers good thermal performance. This PMIC is a suitable choice for a variety of applications, including wireless headsets, smart sensors, wearable devices, and any other portable electronics that require a compact and efficient power conversion solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2790 $57.9530
18+ $6.7937 $122.2866
27+ $6.5812 $177.6924
37+ $6.3687 $235.6419
47+ $6.1562 $289.3414
63+ $5.5197 $347.7411
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess