EN
  • EN
  • DE

PCA9501BS

Part No PCA9501BS
Manufacturer NXP / Nexperia
Description 8-bit I2C and SMBus I/O port with interrupt, 2-kbit EEPROM and 6 address pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235876-PCA9501BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9501BS CAD Model

Description

The NXP PCA9501BS is a sophisticated I/O expander that offers a seamless solution for expanding I/O capabilities using the I²C-bus interface. Designed to operate with a supply voltage ranging from 2.5 to 5.5 volts, this device is perfect for interfacing with a wide array of logic levels, making it highly versatile for various applications.

Key Features

  • 8-bit I/O Expander: The PCA9501BS provides an additional 8-bit parallel port, allowing users to increase their I/O capacity in microcontroller-based systems.
  • I²C-bus Interface: It utilizes a two-wire serial interface, which is compatible with I²C-bus standards, enabling easy integration into existing systems with minimal wiring.
  • Built-in 2 kbit EEPROM: Equipped with a non-volatile memory, the PCA9501BS includes 256 bytes of EEPROM for storing user-defined data that persists even when the power is turned off.
  • Programmable Polarity: The input polarity of the I/O expander is programmable, providing flexibility for interfacing with different logic signal levels.
  • Interrupt Output: An interrupt output feature alerts the host microcontroller of changes on the input pins, enhancing the efficiency of the system by reducing the need for constant polling.

Applications

The PCA9501BS is ideal for a wide range of applications, particularly where there is a need to expand the number of I/Os without changing the microcontroller. Common uses include:

  • Server motherboards
  • Industrial control systems
  • Embedded systems
  • Consumer electronics
  • Automotive modules

Package and Quality

The PCA9501BS comes in a compact HVQFN24 package, ensuring a minimal footprint on PCBs and is suitable for space-constrained applications. NXP's commitment to quality means that the PCA9501BS is manufactured to meet high standards, ensuring reliability and performance for critical applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3516 $51.7352
52+ $1.9296 $100.3392
81+ $1.8693 $151.4133
111+ $1.8090 $200.7990
143+ $1.7487 $250.0641
192+ $1.5678 $301.0176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess