EN
  • EN
  • DE

2SD1033

Part No 2SD1033
Manufacturer NEC
Catalog Transistors (BJT) - Single
Description NPN SILICON EPITAXIAL TRANSISTOR MP-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1126119-2SD1033
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1033 CAD Model

Description

The 2SD1033 is a silicon NPN epitaxial planar transistor manufactured by NEC. It is designed for high-voltage, high-speed switching applications. This transistor is commonly used in various electronic circuits where fast switching and high voltage handling are crucial.

Applications

  • Switching Regulators
  • DC-DC Converters
  • High-Voltage Inverters
  • Motor Control Circuits
  • Power Amplifiers

Features

  • High Voltage: VCEO = 400V
  • High Speed Switching: tf = 0.5 μs (typical)
  • Low Saturation Voltage: VCE(sat) = 1.0V (max) at IC = 2A
  • High Collector Current: IC = 3A
  • High Power Dissipation: PT = 30W

Benefits

  • Efficient switching performance due to its high-speed characteristics.
  • Suitable for high-voltage applications, ensuring reliable operation in demanding circuits.
  • Low saturation voltage minimizes power loss and improves efficiency.
  • Robust design enables handling of relatively high collector current.
  • Compact package for easy integration into various circuit designs.

Technical Specifications

  • Collector-Emitter Voltage (VCEO): 400V
  • Collector-Base Voltage (VCBO): 450V
  • Emitter-Base Voltage (VEBO): 7V
  • Collector Current (IC): 3A
  • Collector Dissipation (PC): 30W
  • DC Current Gain (hFE): 20-100 (at IC = 0.5A, VCE = 5V)
  • Operating Junction Temperature: 150°C
  • Storage Temperature Range: -55°C to +150°C

The 2SD1033 NPN transistor is widely used in industrial and consumer electronic applications requiring efficient and reliable high-voltage switching. Its combination of high voltage, high speed, and low saturation voltage makes it a versatile component for power management and control circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3322 $233.2540
90+ $3.2213 $289.9170
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess