EN
  • EN
  • DE

PCA9504ADDG

Part No PCA9504ADDG
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833462-PCA9504ADDG
Ultra Librarian 3D Model Ultra Librarian PCA9504ADDG CAD Model

Description

NXP PCA9504ADDG: A Robust GPIO Expander

The PCA9504ADDG is a high-performance, 8-bit General Purpose Input/Output (GPIO) expander from NXP Semiconductors designed to enhance the I/O capabilities of microcontrollers and microprocessors in a wide range of applications. This versatile device operates on the I²C-bus/SMBus, allowing for easy integration into existing systems with minimal additional wiring.

Featuring a built-in 400 kHz I²C-bus interface, the PCA9504ADDG provides an efficient means of offloading tasks from the main processor, thereby freeing up valuable resources and improving overall system performance. It is especially useful in applications where I/O pin expansion is required, such as in industrial control, embedded systems, servers, and communication equipment.

The PCA9504ADDG comes in a compact TSSOP16 package, making it suitable for space-constrained applications. Its 2.3 V to 5.5 V operating voltage range ensures compatibility with a broad array of logic levels, thus providing the flexibility needed for diverse system designs. Additionally, the device supports hot insertion, which means it can be added to a live system without the need to power down, offering convenience during maintenance or upgrades.

Each I/O pin of the PCA9504ADDG can be individually configured as an input or output, giving designers precise control over their system's I/O architecture. The inputs can be read via the I²C-bus at any time, and the outputs can be driven to either a high or low state. The device also features built-in power-on reset, which ensures a predictable start-up sequence and simplifies system initialization.

For enhanced usability, the PCA9504ADDG includes an interrupt output that alerts the host controller when an input state changes, enabling efficient event-driven programming and reducing the need for constant polling of the I/O pins. This feature is particularly valuable in power-sensitive applications where system resources must be managed judiciously.

In summary, the NXP PCA9504ADDG is a powerful tool for expanding the I/O capabilities of microcontrollers and processors. With its easy integration, flexible I/O configuration, and interrupt-driven operation, it is an ideal solution for a multitude of applications requiring additional GPIOs.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess