SN74LS33D Quad 2-Input Positive-NOR Gates
The SN74LS33D is a high-performance, quadruple 2-input positive-NOR gate integrated circuit from Texas Instruments. This device is designed using Low-Power Schottky (LS) technology, which ensures reduced power consumption without sacrificing speed. The SN74LS33D is part of the 7400 series of logic ICs, a widely recognized standard in digital electronics.
Key Features
- Logic Type: Positive-NOR Gates
- Number of Circuits: 4
- Inputs per Circuit: 2
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature: 0°C to 70°C
- Package: SOIC-14 (Small-Outline Integrated Circuit)
- Technology: Low-Power Schottky (LS)
Applications
The SN74LS33D is versatile and can be used in various digital applications, including:
- Computing systems
- Networking equipment
- Signal processing
- Control systems
- Consumer electronics
Performance and Quality
Texas Instruments is known for its commitment to quality and reliability, and the SN74LS33D is no exception. With its fast switching capabilities and low power consumption, this IC is ideal for high-speed and energy-efficient designs. The device also features a wide operating temperature range, making it suitable for industrial applications.
Ordering and Packaging
The SN74LS33D comes in a 14-pin SOIC package, which is conducive for automated assembly processes and is compatible with standard surface-mount technology (SMT). When ordering, the product is available in tube or tape and reel packaging, allowing for flexibility in volume and manufacturing requirements.
Additional Resources
For more detailed information, including datasheets, technical documents, and support tools, visit the Texas Instruments official website or contact their customer support team. Designers and engineers can also find reference designs and application notes to assist with their projects that incorporate the SN74LS33D.