EN
  • EN
  • DE

PCA9505DGG

Part No PCA9505DGG
Manufacturer NXP / Nexperia
Description 40-bit I2C-bus I/O port with RESET, OE and INT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235880-PCA9505DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9505DGG CAD Model

Description

NXP PCA9505DGG 40-bit I/O Port Expander

The NXP PCA9505DGG is a robust 40-bit I/O port expander that offers an ideal solution for expanding the I/O capabilities of microcontrollers with a limited number of pins. This integrated circuit is part of the I2C-bus and SMBus I/O expanders from NXP Semiconductors, designed to enhance the performance of your embedded systems with minimal footprint.

Key Features:

  • Expansive I/O Interface: The PCA9505DGG provides 40 programmable I/O pins, which are organized into five 8-bit ports. These ports are accessible through a fast I2C-bus interface, operating at speeds up to 400 kHz.
  • Enhanced Functionality: Each I/O port can be configured as an input or output, allowing for versatile use in a wide range of applications. The device supports both quasi-bidirectional and open-drain configurations, adding to its flexibility.
  • Integrated Features: The device includes built-in pull-up resistors, power-on reset, and an oscillator that ensures reliable operation without the need for external components.
  • Addressing Capability: Up to eight PCA9505DGG devices can be connected on the same I2C-bus, offering a potential expansion up to 320 I/Os, thanks to its programmable hardware addressing.

Applications:

The PCA9505DGG is an excellent choice for a variety of applications, including:

  • Server motherboards
  • Industrial control systems
  • Automotive control units
  • Robotics
  • Home automation systems

Package and Reliability:

The device is packaged in a slim 56-pin TSSOP (DGG) package, which is suitable for space-constrained applications. It operates over a wide temperature range from -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.

Ordering Information:

To order or learn more about the NXP PCA9505DGG, you can visit the official NXP Semiconductors website or contact an authorized distributor. Ensure you refer to the specific part number PCA9505DGG for this 40-bit I/O port expander.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess