EN
  • EN
  • DE

PCA9506DGG

Part No PCA9506DGG
Manufacturer NXP / Nexperia
Description 40-bit I2C-bus I/O port with RESET, OE, and INT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235882-PCA9506DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9506DGG CAD Model

Description

Product Overview: NXP PCA9506DGG

The NXP PCA9506DGG is a sophisticated 40-bit I/O port expander designed to provide seamless interfacing and control solutions for a wide variety of applications. It is part of NXP's extensive I/O expanders product line, which is renowned for its high performance and reliability. This particular model comes in a TSSOP56 (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications.

The PCA9506DGG operates on a 2.3V to 5.5V range, making it suitable for interfacing with both low-voltage and standard logic levels. It is equipped with an I²C-bus/SMBus interface, which allows for easy integration into existing systems with minimal additional wiring. The device's ability to operate at clock frequencies of up to 400 kHz ensures swift communication with microcontrollers or other I²C compatible devices.

One of the standout features of the PCA9506DGG is its built-in level shifting function. This feature allows for direct connection of I/Os to different voltage logic levels, which is essential for mixed-voltage systems. It also simplifies the design process by eliminating the need for external level shifters.

The device offers a robust set of functionalities, including latchable I/O ports with high-current drive capability suitable for directly driving LEDs. Each I/O can sink up to 25 mA and can source up to 10 mA, providing ample power for a range of peripheral devices. Additionally, the PCA9506DGG supports hardware reset input, which resets the I/Os to their default state, enhancing system stability.

For enhanced usability, the PCA9506DGG features an integrated oscillator with a software programmable blink rate that can be used for blinking LEDs without requiring constant attention from the host controller. This reduces the software overhead and allows the main processor to focus on more critical tasks.

In summary, the NXP PCA9506DGG is an ideal solution for expanding I/O capabilities in microcontroller-based systems, industrial control, home automation, and any application where additional I/Os are needed. Its versatility, ease of integration, and advanced features make it a valuable component for both simple and complex electronic designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 768 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess