EN
  • EN
  • DE

PCA9509ADP,118

Part No PCA9509ADP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 2CH 8TSSOP / Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 2 pF
Voltage - Supply 2.3V ~ 5.5V
Current - Supply 5µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number PCA9509
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852575-PCA9509ADP,118
Ultra Librarian 3D Model Ultra Librarian PCA9509ADP,118 CAD Model

Description

NXP PCA9509ADP,118 Level Translating I2C-Bus Repeater

The NXP PCA9509ADP,118 is a robust level translating I2C-bus repeater designed to provide bidirectional voltage-level translation with true open-drain outputs. This device is part of NXP's high-performance I2C-bus interface products and is ideal for applications that require interfacing between circuits with different voltage levels.

The PCA9509ADP,118 operates over a wide voltage range (2.3V to 5.5V on the A-side and 0.8V to 5.5V on the B-side) which allows for direct interfacing to a range of devices, such as low-voltage microprocessors and peripherals with standard I2C-bus interface voltages. This makes it an essential component for modern mixed-voltage systems.

One of the key features of the PCA9509ADP,118 is its design that enables it to act as a repeater for the I2C-bus, extending the bus length by buffering both the data (SDA) and the clock (SCL) lines. This buffering helps maintain strong signal integrity, even over longer distances, ensuring reliable communication between I2C devices.

The device's two-channel bidirectional buffer is controlled by an enable input, which can be used to isolate the bus segments when the device is not in use. This feature is particularly useful for power-saving and for minimizing potential bus contention issues in complex systems.

Furthermore, the PCA9509ADP,118 incorporates hot-swap capabilities that allow I/O card insertion into a live backplane without glitching the bus. It also includes an under-voltage lockout (UVLO) feature on both the A and B-side supplies that ensures the device remains in an off state when the supply voltage is too low.

Enclosed in a small TSSOP8 package, the PCA9509ADP,118 is suitable for space-constrained applications. Its robust design includes ESD protection exceeding 6 kV HBM (Human Body Model), which provides enhanced resilience against electrostatic discharge events.

Whether it's for mobile devices, computers, battery management systems, or other mixed-voltage I2C-bus applications, the NXP PCA9509ADP,118 offers a reliable and efficient solution for voltage level translation and signal integrity enhancement.

You May Also Be Interested in

Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7235 $68.1705
7+ $18.6452 $130.5164
10+ $18.0630 $180.6300
14+ $17.4798 $244.7172
18+ $16.8977 $304.1586
23+ $15.1490 $348.4270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,943 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess