Introducing the PCA9509GM Level Translator from NXP Semiconductors
The PCA9509GM is a robust, high-performance level translator designed by NXP Semiconductors, tailored for bidirectional voltage-level translation in multi-voltage digital system applications. This device is part of the PCA logic family and comes in a compact DHVQFN10 package, making it an ideal choice for space-constrained applications.
Key Features
- Voltage Level Translation: The PCA9509GM is capable of translating voltages between 0.8V and 5.5V, allowing seamless communication between devices operating at different voltage levels.
- Non-Preferential Power-Up: With no power-up sequence required for the supply voltages, the PCA9509GM offers ease of use and flexibility in system design.
- High-Speed Operation: It supports fast-mode I²C-bus speeds up to 1 Mbit/s, making it suitable for high-speed signal translation.
- Low Standby Current: The PCA9509GM is designed for power-sensitive applications, featuring a low standby current that helps to minimize power consumption when the device is not actively translating signals.
Applications
The PCA9509GM is versatile and can be used in a wide range of applications, including:
- Level translation for I²C-bus or SMBus signals
- Interface between applications with different voltage domains
- Mobile devices, such as smartphones and tablets
- Computing devices, servers, and networking equipment
- Consumer electronics
Technical Specifications
The device offers a variety of technical specifications that make it a strong candidate for integrating into various systems:
- Operating Voltage Range (Vref1 and Vref2): 0.8V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: DHVQFN10
- Compliance with I²C-bus Fast-mode specifications
The PCA9509GM from NXP Semiconductors is a reliable and efficient solution for voltage-level translation in multi-voltage systems. Its small form factor, coupled with high-speed operation and low power consumption, makes it an excellent choice for designers looking to enhance the interoperability of digital components in their applications.