EN
  • EN
  • DE

MAX7057ASE+

Part No MAX7057ASE+
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description RF TX IC ASK 300-450MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter ASK, FSK 300MHz ~ 450MHz 17dBm 100kbps PCB, Surface Mount Antenna 16-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX7057
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882343-MAX7057ASE+
Ultra Librarian 3D Model Ultra Librarian MAX7057ASE+ CAD Model

Description

The MAX7057ASE+ from Maxim Integrated is a versatile and high-performance VHF/UHF transmitter designed for a wide array of applications. This advanced component integrates a phase-locked loop (PLL) with a VCO, prescaler, and a power amplifier, providing a comprehensive solution for RF transmission in a single package.

Key Features:

  • Frequency Range: The device can operate in multiple frequency bands, making it suitable for a variety of VHF and UHF applications. The frequency range of operation is from 300MHz to 450MHz, which can be extended down to 10MHz with external components.
  • Output Power: The MAX7057ASE+ provides programmable output power levels, allowing users to optimize the transmitter for specific range and power consumption requirements.
  • Phase Noise Performance: The excellent phase noise characteristics of this transmitter ensure reliable communication and reduce interference with other RF systems.
  • Supply Voltage: It operates from a +2.1V to +3.6V single supply voltage, making it suitable for battery-operated devices.
  • Low Current Consumption: Designed for efficient operation, the MAX7057ASE+ offers a low current consumption mode, which is essential for portable and remote applications where power efficiency is critical.
  • Integrated Components: The inclusion of a PLL, VCO, prescaler, and power amplifier simplifies design and reduces the need for external components, saving space and cost on the PCB.
  • Package: It comes in a compact 16-pin narrow SO package, which is ideal for space-constrained applications.

Applications:

The MAX7057ASE+ is ideal for a range of applications that require reliable and efficient RF communication. It is particularly well-suited for:

  • Remote keyless entry (RKE) systems
  • Garage door openers
  • Wireless security systems
  • Home automation
  • Telemetry and control applications

With its robust feature set and flexible design, the MAX7057ASE+ from Maxim Integrated is a top choice for designers looking to implement a high-quality RF transmitter in their next project.

You May Also Be Interested in

Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9284 $74.7852
6+ $20.4539 $122.7234
9+ $19.8152 $178.3368
13+ $19.1753 $249.2789
16+ $18.5366 $296.5856
21+ $16.6193 $349.0053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess