EN
  • EN
  • DE

PCA9511A

Part No PCA9511A
Manufacturer NXP / Nexperia
Description Hot swappable I2C-bus and SMBus bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235893-PCA9511A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Consumer Electronics, Medical, Portable Devices
Ultra Librarian 3D Model Ultra Librarian PCA9511A CAD Model

Description

NXP PCA9511A I2C-Bus Repeater

The NXP PCA9511A is a sophisticated integrated circuit designed to facilitate robust I2C-bus communication in complex electronic systems. This I2C-bus repeater is essential for applications requiring data transmission over long cables or through areas with high levels of electrical noise. The PCA9511A ensures signal integrity and extends the communication range of the I2C-bus by buffering both the data (SDA) and the clock (SCL) lines, allowing for seamless communication between devices.

The PCA9511A operates as a bidirectional buffer for both the Serial Data (SDA) and Serial Clock (SCL) lines, which makes it suitable for applications that need to isolate capacitance and provide stronger drive capability. With its capability to sink 30 mA on both SDA and SCL lines, it can easily drive more devices on the bus or longer bus capacitance. The device's operating power supply voltage ranges from 2.3 V to 5.5 V, which accommodates a wide variety of I2C-bus applications and logic levels.

One of the key features of the PCA9511A is its built-in hot-swap capability, which allows I/O card insertion into a live backplane without corrupting the data and clock buses. This feature is particularly useful in server environments and modular systems where system maintenance and upgrades must occur without power-down scenarios.

The PCA9511A also features a rise time accelerator circuitry on the SDA and SCL lines to enable the use of longer bus lines and slower rising signals. This is particularly beneficial in low-speed operations or when the bus capacitance is high. Additionally, the device supports a maximum clock frequency of 400 kHz (Fast-mode I2C), which is more than sufficient for most I2C-bus applications.

The PCA9511A is housed in a small package, making it an ideal choice for space-constrained applications. It is also designed with the needs of future-proofing in mind, as it is compatible with I2C-bus Fast-mode Plus devices. Its versatility and robustness make it an excellent choice for enhancing I2C-bus communication in a variety of industrial and commercial applications, including servers, telecom equipment, and consumer electronics.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6135 $64.5400
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2000 $294.0000
325+ $1.0765 $349.8625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess