EN
  • EN
  • DE

PCA9512DP

Part No PCA9512DP
Manufacturer NXP / Nexperia
Description Level shifting hot swappable I2C and SMBus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235902-PCA9512DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9512DP CAD Model

Description

NXP PCA9512DP Level Shifting Hot Swappable I²C-Bus and SMBus Buffer

The PCA9512DP is a sophisticated integrated circuit from NXP Semiconductors, designed to enhance the capabilities of I²C-bus communication in complex electronic systems. This compact and efficient device serves as a level shifting hot swappable buffer, enabling the seamless connection of devices with different voltage levels on the same I²C or SMBus.

One of the standout features of the PCA9512DP is its hot swappable interface, which allows for devices to be inserted into or removed from a live backplane without causing disruption to the bus communication or data integrity. This is particularly useful in environments where system maintenance, upgrades, or expansions need to be performed without powering down the entire system.

The level shifting capability of the PCA9512DP ensures compatibility between devices operating at different voltage levels. It can accommodate a wide range of voltage levels from 0.9V to 5.5V on the upstream side and 2.7V to 5.5V on the downstream side. This feature is essential for modern electronic designs that incorporate components with various logic level requirements.

Additionally, the PCA9512DP is equipped with a built-in rise time accelerator to enhance the performance of the I²C-bus or SMBus, especially in systems with long bus lines or high capacitance. This ensures that communication remains fast and reliable, even under less than ideal conditions.

For protection and reliability, the PCA9512DP includes under-voltage lockout (UVLO) and a noise filtering function. The UVLO feature ensures that the device operates only when the supply voltage is within the acceptable range, preventing potential damage due to under-voltage conditions. The noise filter helps to maintain signal integrity by eliminating spurious noise that can lead to communication errors.

This buffer is housed in a TSSOP8 package, making it a space-saving solution for PCB designs. The PCA9512DP is an ideal choice for applications that require robust I²C-bus or SMBus communications, such as server backplanes, telecommunications, and industrial control systems.

Overall, the PCA9512DP from NXP is a versatile and reliable component that addresses the challenges of level shifting and hot swapping in I²C-bus and SMBus applications, ensuring seamless communication and system integration.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess