The NXP PCA9540BDP is a highly versatile 2-channel I²C-bus multiplexer with an array of features designed to enhance the functionality of I²C-bus systems where multiple I²C devices are used. This innovative component allows two downstream channels to be selected from one upstream channel, effectively expanding the I²C-bus capabilities and providing the flexibility needed for complex electronic systems.
Key Features
- Multi-Channel Operation: The PCA9540BDP can control two unique I²C channels, enabling communication with multiple I²C devices that may otherwise have address conflicts.
- Channel Selection: Channel selection is accomplished through the I²C-bus itself, ensuring seamless integration and ease of use.
- Low Standby Current: The device is optimized for low power consumption, with a standby current that is minimal, making it suitable for battery-powered applications.
- High Noise Immunity: With built-in noise filtering, the PCA9540BDP ensures signal integrity, which is crucial for applications that are sensitive to electrical interference.
- Package Options: The device is available in a small 8-pin TSSOP package, allowing for a compact design in space-constrained applications.
Applications
The PCA9540BDP is designed to be used in a wide range of applications, including but not limited to:
- Server systems with multiple I²C buses
- Industrial control systems requiring multiple I²C sensors
- Consumer electronics that have overlapping I²C addresses
- Telecommunications systems that need to manage multiple I²C interfaces
Technical Specifications
- Supply Voltage: 2.3V to 5.5V
- Operating Temperature: -40°C to +85°C
- Compliance: Fully compliant with the I²C-bus specification and capable of operating at clock frequencies of up to 400 kHz.
With its robust design and advanced features, the NXP PCA9540BDP is an essential component for any system designer looking to solve I²C-bus address conflicts and expand their I²C-bus system capabilities. The PCA9540BDP's small footprint, combined with its high functionality, makes it an excellent choice for a wide array of electronic applications.