EN
  • EN
  • DE

PCA9515AD,118

Part No PCA9515AD,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - Signal Buffers, Repeaters I2C BUS REPEATER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Product Repeaters
Interface Type I2C, SMBus
Propagation Delay Time 82 ns
Maximum Clock Frequency 400 kHz
Supply Voltage - Max 3.6 V
Supply Voltage - Min 2.3 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case SOIC-8
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Output Current 50 mA
Series PCA9515A
Type I2C, SMBus
Brand NXP Semiconductors
Number of Channels 2 Channel
Ciss - Input Capacitance 6 pF
Operating Supply Current 800 uA
Operating Supply Voltage 2.3 V to 3.6 V
Pd - Power Dissipation 100 mW
Product Type Signal Buffers, Repeaters
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9515AD,118 CAD Model

Description

Product Overview: NXP PCA9515AD,118 I²C Bus Extender

The NXP PCA9515AD,118 is a robust I²C bus extender IC designed to provide reliable bidirectional communication for systems requiring extended I²C bus lengths or the connection of multiple I²C devices. This integrated circuit is engineered to enhance the capabilities of the I²C communication protocol, allowing for increased flexibility and range in a variety of applications.

Key Features

  • Extended I²C Bus Range: The PCA9515AD,118 facilitates the extension of the I²C bus by buffering both the data (SDA) and the clock (SCL) lines, allowing the I²C bus to traverse longer distances without signal degradation.
  • Hot-Swappable: This device supports hot-swapping, which enables the user to connect or disconnect devices from the I²C bus without the need to power down the system, thus providing greater convenience and reducing downtime.
  • Low Standby Current: With its low standby current, the PCA9515AD,118 is highly energy-efficient, making it suitable for battery-powered and power-sensitive applications.
  • No Configuration Needed: The device is designed to be plug-and-play, requiring no additional software or hardware configuration, simplifying the design and integration process.
  • Operating Voltage Range: It operates over a wide voltage range of 2.5V to 5.5V, making it versatile for use in various systems with different power requirements.

Applications

The PCA9515AD,118 is ideal for a multitude of applications where I²C communication distance is a limiting factor. It is commonly used in:

  • Telecommunications systems
  • Industrial control networks
  • Server and storage systems
  • Medical equipment
  • Consumer electronics

Reliability and Packaging

This device is packaged in a compact SOIC-8 format, which saves space on the printed circuit board (PCB) and is suitable for automated assembly processes. The PCA9515AD,118 is built to meet the high-quality standards of NXP Semiconductors, ensuring reliability and performance for critical applications.

With its combination of features, the NXP PCA9515AD,118 I²C bus extender is an essential component for system designers looking to enhance I²C bus communication in their next project.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2651 $50.6040
100+ $1.0380 $103.8000
150+ $1.0056 $150.8400
210+ $0.9731 $204.3510
270+ $0.9407 $253.9890
360+ $0.8434 $303.6240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess