EN
  • EN
  • DE

PCA9515ADP/DG,118

Part No PCA9515ADP/DG,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name PCA95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-8705-2, 568-8705-1, 568-8705-6, PCA9515ADP/DG-T, 935285893118, PCA9515ADP/DG,118-ND, PCA9515ADP/DG-T-ND, PCA9515ADPDG118
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888701-PCA9515ADP/DG,118
Ultra Librarian 3D Model Ultra Librarian PCA9515ADP/DG,118 CAD Model

Description

Product Overview: PCA9515ADP/DG,118

Introducing the PCA9515ADP/DG,118, a robust I²C-bus repeater designed by NXP Semiconductors. This innovative component is engineered to provide bidirectional voltage-level translation and buffering capabilities for I²C-bus and SMBus applications. Ensuring seamless communication between devices operating at different voltage levels, the PCA9515ADP/DG,118 is an essential element in modern electronic systems.

Key Features

  • Two-Channel I²C-bus Repeater: The PCA9515ADP/DG,118 features two bidirectional channels, facilitating the connection between segments of the I²C-bus with different voltage levels or extending the I²C-bus length.
  • Voltage Level Translation: It supports a wide range of supply voltages from 2.5V to 5.5V, enabling voltage level translation between 5V and 3.3V or 2.5V buses.
  • 5-Pin TSSOP Package: Encased in a space-saving 5-pin thin shrink small outline package, the PCA9515ADP/DG,118 minimizes the footprint on printed circuit boards, making it ideal for compact electronic assemblies.
  • High Noise Immunity: The device is designed to enhance system reliability by providing greater noise immunity on the I²C-bus, ensuring stable communication even in electrically noisy environments.
  • Hot-Swap Capability: Its built-in hot-swap feature allows a card to be inserted into a backplane without corrupting the data and clock buses.
  • Low Standby Current: The PCA9515ADP/DG,118 consumes a low standby current, contributing to the energy efficiency of the overall system.

Applications

The PCA9515ADP/DG,118 is versatile and can be used in a variety of applications, including:

  • Server and telecom I²C-bus management
  • Industrial control systems
  • Networking equipment requiring I²C-bus isolation
  • Peripheral power management
  • Multi-master systems

With its advanced features, the PCA9515ADP/DG,118 from NXP Semiconductors is the go-to solution for designers looking to implement I²C-bus communication with reliability and flexibility. Whether you're managing power in a peripheral device or setting up an industrial control network, this I²C-bus repeater will ensure your systems communicate effectively and efficiently.

You May Also Be Interested in

Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2499 $64.9996
8+ $13.3333 $106.6664
12+ $12.9166 $154.9992
16+ $12.5000 $200.0000
21+ $12.0833 $253.7493
28+ $10.8333 $303.3324
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess