EN
  • EN
  • DE

PCA9516PW

Part No PCA9516PW
Manufacturer NXP / Nexperia
Description 5-channel I2C hub
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235921-PCA9516PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9516PW CAD Model

Description

NXP PCA9516PW I²C-Bus Repeater

The PCA9516PW is a robust I²C-bus repeater designed to provide bidirectional voltage-level translation and extend the communication range of the I²C-bus network. Manufactured by NXP Semiconductors, a leader in connectivity solutions, this integrated circuit is part of their high-performance interface products aimed at enhancing connectivity within complex electronic systems.

Enclosed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, the PCA9516PW is engineered to connect multiple I²C devices that may have different voltage requirements or be situated at a considerable distance from each other. This repeater allows for up to 400 pF of bus capacitance on each side, enabling the connection of more devices or longer bus length to an I²C-bus system.

One of the key features of the PCA9516PW is its ability to isolate bus capacitance, allowing for multiple bus segments to be connected. This is particularly useful in applications where bus loading and signal integrity issues are a concern. The device also supports hot insertion and provides a strong drive capability, which is essential for restoring both the data (SDA) and the clock (SCL) lines to high levels.

The PCA9516PW operates over a broad power supply range of 2.3V to 5.5V, making it suitable for interfacing with both low voltage and standard voltage devices. It also includes an enable input that can be used to put the repeater in a low-current standby mode, thereby conserving power when not in use.

Typical applications for the PCA9516PW include extending the I²C-bus communication in servers, telecommunication equipment, and industrial control systems. Its ability to bridge the gap between devices with different voltage domains and its robust design make it an ideal choice for complex electronic systems that require reliable and extended I²C-bus communication capabilities.

Overall, the NXP PCA9516PW is a versatile and reliable solution for enhancing I²C-bus networks in a wide range of electronic applications, ensuring signal integrity and system reliability.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess