EN
  • EN
  • DE

PCA9517ADP/DG

Part No PCA9517ADP/DG
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 6pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 061203-PCA9517ADP/DG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9517ADP/DG CAD Model

Description

Product Overview: NXP PCA9517ADP/DG

The PCA9517ADP/DG is a robust level-translating I²C-bus repeater from NXP Semiconductors designed to provide bidirectional voltage-level translation in I²C-bus and SMBus applications. This device allows for communication between devices operating at different voltage levels within the range of 0.8 V to 5.5 V, making it an essential component for systems that require a seamless interface between low voltage and standard voltage circuits.

Key Features

  • Level Translation: The PCA9517ADP/DG offers a two-channel bidirectional buffer that enables voltage level translation between 0.8 V and 5.5 V, which is essential for mixed-voltage systems.
  • Hot-Swappable: Its hot-swappable interface ensures that the I²C-bus can be live-inserted without corrupting the data flow on the bus, providing greater flexibility in maintenance and upgrades.
  • Low Standby Current: The device is designed with power efficiency in mind, featuring a low standby current that helps in reducing the overall power consumption of the system.
  • Enhanced Signal Integrity: The PCA9517ADP/DG includes an integrated rise-time accelerator on both channels to enhance signal integrity, ensuring reliable communication even over long cables or in the presence of high-capacitive loads.
  • Package: This device is available in a small TSSOP8 package, which is suitable for space-constrained applications.

Applications

The PCA9517ADP/DG is ideal for a wide range of applications where I²C or SMBus signal buffering and level translation are required. It is commonly used in:

  • Multi-voltage systems that interface with peripherals or microcontrollers operating at different logic levels.
  • Systems that require a robust I²C-bus extender to drive long cables or to communicate with multiple devices.
  • Industrial and automotive environments where a stable and reliable I²C-bus communication is critical.

With its ability to bridge the gap between varying voltage domains and its support for hot-swapping, the PCA9517ADP/DG is a versatile solution for ensuring seamless communication in mixed-voltage I²C-bus systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2735 $58.8025
455+ $0.2559 $116.4345
705+ $0.2471 $174.2055
1,010+ $0.2295 $231.7950
1,310+ $0.2206 $288.9860
1,640+ $0.2118 $347.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,300 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess