Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235955-PCA9535
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9535 CAD Model

Description

Introducing the PCA9535 16-bit I/O Expander from NXP

The PCA9535 is a robust 16-bit I/O expander from the trusted semiconductor manufacturer, NXP Semiconductors. This versatile component is designed to provide additional I/O capabilities to microcontrollers over a two-wire bidirectional I²C-bus. The PCA9535 is a perfect solution for systems that require more I/O ports than what is available on the microcontroller, such as in industrial controls, servers, and personal electronics.

Featuring 16 I/O pins that can be individually set as inputs or outputs, the PCA9535 allows for a wide range of expansion possibilities. The inputs can be used to sense status changes or interrupt signals, while the outputs are capable of driving LEDs or other indicators. Each I/O port can be configured via software, providing flexibility and control over your device's functionality.

Key Features of the PCA9535:

  • Low Standby Current: Ideal for battery-driven and power-sensitive applications due to its low power consumption.
  • Operating Voltage Range: Supports a wide range of power supplies, from 2.3V to 5.5V, making it suitable for various logic levels and systems.
  • High Noise Immunity: Inputs and outputs are designed to withstand electrostatic discharge and other transient noise events, ensuring reliable operation in harsh environments.
  • Interrupt Output: An interrupt output signals the host microcontroller when an input state has changed, which is essential for event-driven applications.
  • Software Reset: An onboard reset feature allows the device to be reset through I²C commands, simplifying software control and management.

The PCA9535 is also equipped with an internal power-on reset, ensuring that the I/O expander starts in a known state, which is crucial for system stability. Additionally, the device's built-in oscillator eliminates the need for external timing components, further simplifying design and reducing component count.

Whether you are designing a complex industrial system or a simple consumer gadget, the PCA9535 from NXP is an excellent choice to extend your I/O capabilities with reliability and ease of use. Its small footprint, available in both SO and TSSOP packages, ensures it can fit into space-constrained applications, making it a highly versatile component in your electronics design toolkit.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5071 $67.8195
105+ $1.2367 $129.8535
165+ $1.1978 $197.6370
225+ $1.1591 $260.7975
290+ $1.1202 $324.8580
390+ $1.0051 $391.9890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 43,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention