EN
  • EN
  • DE
  • IT

PCA9536TK

Part No PCA9536TK
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description 4-bit I2C-bus and SMBus I/O port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235968-PCA9536TK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9536TK CAD Model

Description

NXP PCA9536TK I/O Expander

The PCA9536TK is a robust I/O expander from NXP Semiconductors designed to provide additional I/O capabilities to microcontroller-based systems. This highly integrated device is based on the I²C-bus interface, which allows for seamless communication with most microcontrollers and processors, making it an ideal choice for system designers looking to expand the number of input/output ports without increasing the complexity of their designs.

The PCA9536TK is part of the 953x family of I/O expanders and offers four bidirectional I/O pins. Each pin can be independently configured as an input or output, allowing for a flexible and versatile expansion of the host controller's I/O capabilities. The device operates over a wide supply voltage range from 2.3V to 5.5V, making it suitable for both 3.3V and 5V systems and ensuring compatibility with a broad range of applications.

With its built-in polarity inversion register, the PCA9536TK allows the polarity of the I/O pins to be reversed if required. This feature simplifies the design of hardware interfaces and can be particularly useful in situations where the logic levels need to be inverted without external components.

The PCA9536TK is available in a compact TSSOP8 package, which is ideal for space-constrained applications. Its small form factor, combined with a low standby current, makes it an energy-efficient choice for portable and battery-powered devices. Additionally, the device supports an interrupt output which can be connected to the host microcontroller's interrupt input. This interrupt feature enables the microcontroller to respond to input changes on the PCA9536TK without the need to continuously poll the device, thus further reducing the overall power consumption of the system.

In summary, the NXP PCA9536TK I/O expander is a practical solution for system expansion, offering ease of use, flexibility, and power efficiency. Its compatibility with a wide range of microcontrollers, combined with the benefits of I²C communication, makes it an excellent choice for designers looking to enhance their system's I/O capabilities without compromising on space or power consumption.

You May Also Be Interested in

Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess