EN
  • EN
  • DE

PCA9538PW-T

Part No PCA9538PW-T
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833467-PCA9538PW-T
Ultra Librarian 3D Model Ultra Librarian PCA9538PW-T CAD Model

Description

Product Overview: PCA9538PW-T from NXP

The PCA9538PW-T is a robust, low-voltage 8-bit I²C-bus and SMBus low power I/O expander developed by NXP Semiconductors, a leader in the industry of smart connected solutions. This integrated circuit is designed to provide general-purpose remote I/O expansion for most microcontroller families via the two-line bidirectional bus (I²C).

Key Features

  • I²C Interface: The device features a fast I²C-bus interface with speeds up to 400 kHz, allowing seamless integration with most microcontrollers and supporting the SMBus protocol.
  • 8-bit I/O Ports: It offers 8-bit configurable I/O ports, which can be used as inputs or outputs, providing flexibility for a wide range of applications.
  • Low Standby Current: Its optimized power consumption makes it suitable for battery-powered and power-sensitive applications with a low standby current.
  • Interrupt Output: An interrupt output is available which can be configured to reflect the status of the input pins, providing an efficient way to monitor input events without the need for constant polling.
  • Polarity Inversion: Input polarity inversion is supported, which can be used to adapt the PCA9538PW-T to systems with different logic level requirements.

Applications

The PCA9538PW-T is a versatile device suitable for a variety of applications, including:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment

Technical Specifications

The PCA9538PW-T operates within a voltage range of 2.3 to 5.5 V, making it compatible with most logic levels. It is available in a TSSOP16 package, providing a compact solution for space-constrained applications.

Quality and Reliability

NXP's commitment to quality ensures that the PCA9538PW-T meets stringent industry standards for performance and reliability, making it a reliable choice for designers and engineers.

With its robust feature set and NXP's reputation for quality, the PCA9538PW-T is an excellent choice for expanding I/O capabilities in a wide range of electronic systems.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess