EN
  • EN
  • DE

PMEG060V050EPD

Part No PMEG060V050EPD
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 60 V, 5 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834045-PMEG060V050EPD
Ultra Librarian 3D Model Ultra Librarian PMEG060V050EPD CAD Model

Description

The NXP PMEG060V050EPD is a state-of-the-art Schottky barrier rectifier designed for high-efficiency power management applications. This robust diode is housed in a compact, surface-mount CFP15 (SOD128) package, which is optimized for automated assembly processes and occupies minimal board space.

Key Features

  • Low Forward Voltage: The PMEG060V050EPD boasts a low forward voltage drop, which translates to reduced power losses and higher efficiency in your circuits. This makes it an excellent choice for applications where power conservation is critical.
  • High Current Capability: With a forward current rating of 5A, this diode can handle significant current, making it suitable for a wide range of applications, including high-current power supplies and converters.
  • Reverse Voltage Protection: Rated for a peak reverse voltage of 60V, the PMEG060V050EPD provides reliable protection against reverse bias conditions, ensuring the safety and longevity of your electronic components.
  • Low Leakage Current: The device exhibits low leakage current characteristics, which minimizes power waste when the diode is in the reverse-biased state.
  • Thermal Performance: The PMEG060V050EPD is designed with superior thermal conduction properties, allowing for efficient heat dissipation and stable performance across a wide temperature range.

Applications

The versatile nature of the PMEG060V050EPD makes it suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in power converters
  • Reverse polarity protection
  • Power management in portable and battery-operated devices

Quality and Reliability

NXP is known for its commitment to quality, and the PMEG060V050EPD is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance and durability in even the most demanding conditions. Whether you're designing consumer electronics, automotive systems, or industrial equipment, the PMEG060V050EPD is an excellent choice for efficient and reliable power rectification.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess