EN
  • EN
  • DE

PCA9541ABS/01

Part No PCA9541ABS/01
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description 2-to-1 I2C-bus master selector with interrupt logic and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235982-PCA9541ABS/01
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9541ABS/01 CAD Model

Description

Product Overview: NXP PCA9541ABS/01

The NXP PCA9541ABS/01 is a specialized, high-performance integrated circuit designed to facilitate I2C-bus multiplexing. It is a part of NXP's extensive range of interface products, specifically crafted to address the needs of complex electronic systems that require multiple I2C devices to be connected to the same bus.

Key Features

  • 2-Channel I2C-bus Multiplexer: The PCA9541ABS/01 allows two downstream channels to be selected from one upstream channel, effectively managing I2C-bus traffic and avoiding conflicts.
  • Channel Selection: Via I2C-bus commands, the multiplexer enables dynamic channel selection, providing flexibility and ease of integration into various system architectures.
  • Interrupt Logic: The device incorporates interrupt logic that conveys the presence of an interrupt from downstream channels to the upstream channel, ensuring efficient communication and response to critical events.
  • High Noise Immunity: With built-in noise filters, the PCA9541ABS/01 is designed to withstand the rigors of electrically noisy environments, ensuring reliable data transmission.

Applications

The PCA9541ABS/01 is adept at solving complex control and interface challenges. It is widely used in:

  • Server and Telecommunications: For managing multiple I2C devices within servers, switches, and routers.
  • Industrial Control: In PLCs and other industrial equipment requiring robust I2C-bus communications.
  • Consumer Electronics: For advanced TV sets, home theater systems, and other multimedia devices.

Technical Specifications

The PCA9541ABS/01 boasts a range of technical specifications that make it a versatile choice for designers:

  • Operating Power Supply Voltage: 2.3V to 5.5V
  • Low Standby Current
  • Compliant with I2C-bus Fast-mode Plus
  • 400 kHz Clock Frequency
  • Active LOW interrupt input
  • Latch-up Testing is Done to JESD78 at a Maximum of 100 mA

With its robust feature set and flexible applications, the NXP PCA9541ABS/01 is a premier choice for designers looking to enhance their I2C-bus systems with a reliable, high-quality multiplexer.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess