EN
  • EN
  • DE

PCA9542AD

Part No PCA9542AD
Manufacturer NXP / Nexperia
Description 2-channel I2C-bus multiplexer and interrupt logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235993-PCA9542AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9542AD CAD Model

Description

NXP PCA9542AD I²C Multiplexer

The NXP PCA9542AD is a specialized integrated circuit designed to solve I²C bus isolation problems in complex systems. This 2-channel I²C-bus multiplexer with interrupt logic is an essential component for applications requiring multiple I²C devices with the same address to be connected to a single I²C bus. It provides two bidirectional translating switches that can be controlled via the I²C bus itself, allowing seamless communication with the selected I²C peripheral.

Key Features

  • Channel Selection: The PCA9542AD allows for channel selection via I²C bus commands, providing a flexible and easy-to-use interface for managing I²C device communication.
  • Low Standby Current: It is designed to consume low standby current, making it suitable for power-sensitive applications.
  • Interrupt Function: The built-in interrupt function allows for efficient communication with the host controller, notifying it of the status change of the connected I²C devices without polling.
  • Level Shifting: This multiplexer can accommodate level shifting between different voltage levels on the I²C bus, supporting a range of I²C devices operating at various voltages.

Applications

The PCA9542AD is ideal for a variety of applications, particularly where multiple I²C devices with the same address need to be connected. This includes, but is not limited to:

  • Server motherboards
  • Telecommunications equipment
  • Industrial control systems
  • Medical electronics

Technical Specifications

The PCA9542AD operates over a wide temperature range and is available in a 20-pin TSSOP package. It supports a supply voltage range of 2.3V to 5.5V, making it versatile for various I²C bus systems. The device also boasts a 400 kHz clock frequency, which is standard for I²C communications.

Conclusion

Overall, the NXP PCA9542AD I²C Multiplexer is a robust and reliable solution for complex systems requiring multiple I²C devices to operate on the same bus. With its ability to manage channel selection and interrupt signaling, it simplifies design and enhances the functionality of multi-device I²C applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,690 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess