EN
  • EN
  • DE

PCA9549PW,112

Part No PCA9549PW,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC 8-BIT BUS SW 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Translating Switch
Supply Voltage - Operating 2.3 V to 3.6 V, 4.5 V to 5.5 V
Case / Package 24-TSSOP
Mounting Surface Mount
Win Source Part Number 136746-PCA9549PW,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9549PW,112 CAD Model

Description

Product Overview: PCA9549PW,112

The PCA9549PW,112 is a high-quality, versatile I²C switch designed and manufactured by NXP Semiconductors. This integrated circuit is an essential component for systems that require multiple I²C devices to be connected to a single I²C bus. The PCA9549PW,112 simplifies the design of complex I²C-based systems by offering a convenient way to expand the I²C bus for up to eight additional separate buses, each of which can be selected and used by the master device as needed.

Key Features

  • Channel Number: The PCA9549PW,112 features eight bidirectional translating switches that can connect eight separate slave or master devices.
  • Operating Power: It operates on a single supply voltage in the range of 2.3V to 5.5V, making it suitable for a wide range of applications and compatible with both 3.3V and 5V systems.
  • Compatibility: This device supports standard-mode, fast-mode, and fast-mode Plus I²C protocols, providing flexibility for interfacing with different I²C devices.
  • Package: The PCA9549PW,112 comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a compact footprint for space-constrained applications.
  • Interrupt Function: Each channel can be enabled via I²C bus commands, and interrupt inputs allow for easy detection of service requests from the slave devices.

Applications

The PCA9549PW,112 is ideal for a variety of applications where multiple I²C devices need to be managed effectively. It is particularly useful in applications such as:

  • Servers and data centers
  • Advanced telecommunications
  • Industrial control systems
  • Multi-zone audio systems
  • Medical equipment

Reliability and Performance

As with all NXP products, the PCA9549PW,112 is designed to meet high standards of reliability and performance. It ensures stable and efficient communication between the I²C master and multiple slave devices, mitigating the risk of signal integrity issues in complex systems. With its robust design and NXP's commitment to quality, the PCA9549PW,112 is a trusted solution for expanding I²C capabilities in your electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess