EN
  • EN
  • DE

OPA361AIDCKTG4

Part No OPA361AIDCKTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP 3V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications General Purpose
Output Type Rail-to-Rail
Number of Circuits 1
Operating Supply Current 5.3mA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 3.3 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1084911-OPA361AIDCKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA361AIDCKTG4 CAD Model

Description

Product Overview: OPA361AIDCKTG4 from Texas Instruments

The OPA361AIDCKTG4 is a high-performance, low-power voltage feedback amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This amplifier is part of TI's extensive operational amplifier portfolio and is optimized for video and other high-speed signal processing applications.

With a wide bandwidth of 65MHz and a fast slew rate of 40V/µs, the OPA361AIDCKTG4 is capable of driving complex loads with minimal distortion and excellent video performance. It operates on a single supply voltage ranging from 2.7V to 5.5V, which makes it suitable for battery-powered devices and other applications where power efficiency is a critical concern.

Key Features

  • Bandwidth and Speed: The device offers a 65MHz bandwidth and a 40V/µs slew rate, which ensures high-speed signal processing with low errors and minimal lag.
  • Low Power Consumption: With a quiescent current of just 4.6mA, the OPA361AIDCKTG4 is designed for power-sensitive applications.
  • Power Supply Range: The flexible power supply range (2.7V to 5.5V) allows for use in various system designs without the need for multiple power supplies.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing which increases the dynamic range and is ideal for driving analog-to-digital converters (ADCs).
  • Shutdown Feature: An added shutdown feature reduces the supply current to less than 1µA, further conserving power when the amplifier is not in active use.

Applications

The OPA361AIDCKTG4 is well-suited for a range of applications that require high-speed and accurate signal amplification. These include:

  • Video Processing
  • CCD Imaging Systems
  • Test and Measurement Equipment
  • Portable and Battery-Powered Devices
  • Active Filters
  • Data Acquisition Systems

Its compact SC70-6 package makes it an excellent choice for space-constrained applications, while its performance characteristics ensure that it can handle the demands of high-speed video and data processing tasks without compromising on power efficiency or signal integrity.

Overall, the OPA361AIDCKTG4 by Texas Instruments is a versatile and reliable choice for designers looking to enhance their systems with a high-quality operational amplifier that balances speed, power consumption, and performance.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess