EN
  • EN
  • DE

MHW9187N

Part No MHW9187N
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description Forward Power Doubler CATV Amplifier 870MHz Single-Element 7-Pin Case 1302-01 / IC CATV AMP MOD 870MHZ 7-CATV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 425mA
Mounting SMD
Package Module
Manufacturer Package 7-CATV Module
Win Source Part Number 788437-MHW9187N
Popularity Medium
Supply and Demand Status Limited
Family Name MHW9187
Introduction Date March 30, 2006
ECCN 5A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MHW9187N CAD Model

Description

The NXP MHW9187N represents a state-of-the-art solution for high-performance RF amplification needs. Designed with cutting-edge technology, this product is a testament to NXP's commitment to providing innovative and reliable components for the electronics industry. Ideal for applications in telecommunications, satellite communication, and broadcast systems, the MHW9187N offers a robust feature set that ensures exceptional performance.

Key Features

  • Frequency Range: The MHW9187N operates within a versatile frequency range, making it suitable for a wide array of RF applications.
  • High Gain: With its high gain capabilities, this RF amplifier is designed to boost signal strength without compromising on clarity or quality.
  • Efficiency: Energy efficiency is at the core of the MHW9187N's design, ensuring that systems remain cost-effective and environmentally friendly.
  • Thermal Performance: The product is engineered to maintain optimal thermal performance, ensuring reliability even under strenuous operating conditions.
  • Durability: Constructed with durability in mind, the MHW9187N can withstand the rigors of continuous operation in demanding environments.

Applications

The MHW9187N is ideally suited for a range of applications that require reliable RF amplification. These include but are not limited to:

  • Telecommunication infrastructure
  • Satellite communication systems
  • Professional broadcast equipment
  • RF energy applications

Technical Specifications

Parameter Specification Operating Frequency Range Specified by the manufacturer Gain High gain as specified Efficiency Optimized for energy savings Thermal Performance Engineered for heat dissipation

Why Choose the MHW9187N?

Choosing the NXP MHW9187N means investing in a product that delivers unparalleled performance and reliability. Its combination of efficiency, durability, and high gain makes it an excellent choice for professionals seeking the best in RF amplification technology. Trust NXP's expertise to power your next project with the MHW9187N.

You May Also Be Interested in

Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess