EN
  • EN
  • DE

PCA9555D

Part No PCA9555D
Manufacturer NXP / Nexperia
Description 16-bit I2C and SMBus I/O port with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236065-PCA9555D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9555D CAD Model

Description

Product Overview: NXP PCA9555D

The NXP PCA9555D is a sophisticated integrated circuit designed to expand the input/output capabilities of microcontroller systems. This 16-bit I/O expander is part of NXP's remarkable range of I2C-bus interface products, which are known for their reliability and performance.

Key Features

  • I2C Interface: The PCA9555D communicates via a two-wire I2C-bus, which allows for easy serial communication with a host controller. This feature simplifies the connectivity and reduces the wiring complexity, especially beneficial in applications with limited GPIOs.
  • 16-bit I/O Ports: With 16 I/O ports, users can significantly expand the input and output capabilities of their systems. Each port can be configured as either an input or an output, providing versatility for a wide range of applications.
  • Configurable Polarity: The device allows for polarity inversion of the input port data, offering greater flexibility in interfacing with different peripherals.
  • Low Standby Current: It features a low standby current, making it suitable for battery-powered applications where power conservation is crucial.
  • Interrupt Output: An interrupt output is provided, which can be configured to reflect the status of the inputs, enabling prompt response to input changes without the need for constant polling by the host microcontroller.

Applications

The PCA9555D is ideal for applications that require additional I/O ports, such as:

  • Servers
  • Industrial control systems
  • Robotics
  • Electronics that require interface with multiple switches, keypads, or other input devices

Package and Quality

The PCA9555D comes in a compact 24-pin SOIC package, which is suitable for surface-mount technology, providing a space-saving solution for PCB designs. NXP ensures high-quality standards, making the PCA9555D a reliable component for both commercial and industrial applications.

With its robust feature set and NXP's commitment to quality, the PCA9555D is an excellent choice for designers looking to enhance their systems with additional I/O capabilities while maintaining a streamlined communication protocol.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2391 $50.8692
29+ $3.4783 $100.8707
45+ $3.3696 $151.6320
62+ $3.2609 $202.1758
80+ $3.1522 $252.1760
107+ $2.8261 $302.3927
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess