EN
  • EN
  • DE

PCA9560PW

Part No PCA9560PW
Manufacturer NXP / Nexperia
Description Dual 5-bit multiplexed 1-bit latched I2C EEPROM DIP switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236089-PCA9560PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9560PW CAD Model

Description

NXP PCA9560PW I2C-bus Controlled 8-bit LED Driver

The NXP PCA9560PW is a sophisticated 8-bit LED driver designed to control LED indicators via the I2C-bus interface. This high-efficiency device is an ideal solution for extending the output-driving capability of any I2C-bus or SMBus compliant system. With its small TSSOP16 package, the PCA9560PW is perfect for applications where space is at a premium, such as mobile devices, computers, and consumer electronics.

The PCA9560PW offers an array of features that make it a versatile choice for a range of LED driving needs. It can drive up to eight LEDs independently, with each output programmable to blink at one of two programmable rates. This functionality not only provides visual indicators for status or error conditions but also allows for the creation of eye-catching patterns that can enhance the user interface of any product.

Efficiency is a key advantage of the PCA9560PW. The device operates on a low standby current, which is crucial for battery-powered applications where power conservation is a priority. Its built-in oscillator requires no external components, simplifying the design and reducing the overall bill of materials.

Flexibility is another hallmark of the PCA9560PW, as it supports both the standard mode (100 kHz) and fast mode (400 kHz) I2C-bus protocols. The device also includes an active LOW interrupt output, which can be connected to the host controller to indicate when an input state has changed, thus eliminating the need for the controller to continuously poll the LED driver.

For designers and engineers looking for a reliable and easy-to-use LED driver, the NXP PCA9560PW provides a smart solution. Its programmability, efficiency, and small form factor make it an excellent choice for a wide variety of applications where visual indication is necessary, without sacrificing performance or increasing power consumption.

Technical specifications, application notes, and additional resources for the PCA9560PW are available through NXP's official website or through authorized distributors.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess