EN
  • EN
  • DE

PCA9564N

Part No PCA9564N
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CTRL PARALLEL/I2C BUS 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-DIP
Win Source Part Number 269867-PCA9564N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9564N CAD Model

Description

Introducing the PCA9564N from NXP Semiconductors

The PCA9564N is a parallel bus to I2C-bus protocol converter and interface chip from the renowned semiconductor manufacturer, NXP Semiconductors. This innovative product is designed to provide a seamless bridge between a standard parallel bus of a microcontroller and the serial I2C-bus; this allows the microcontroller to communicate directly with I2C-bus compatible devices through its parallel interface.

The PCA9564N is equipped with an array of features that make it a versatile and efficient choice for a wide range of applications. It supports both the Standard-mode (100 kbit/s) and Fast-mode (400 kbit/s) I2C-bus specifications, providing flexibility for different system requirements. The device can operate as a master or a slave and is capable of generating all I2C-bus specific sequences, including start and stop conditions, and can be interfaced with most microcontrollers with a parallel bus.

Key features of the PCA9564N include:

  • An 8-bit parallel bidirectional data port (P0-P7).
  • Control registers for different operational modes accessible through the parallel bus.
  • Internal oscillator reduces external components.
  • Active LOW interrupt output that can be connected to the microcontroller's interrupt input.
  • Hardware or software reset options for enhanced system reliability.
  • Operating power supply voltage range of 2.5V to 5.5V, allowing for compatibility with both 3.3V and 5V systems.
  • Available in a 20-pin SO or DIP package, suitable for a variety of PCB designs.

The PCA9564N is a perfect solution for applications that require the expansion of I2C-bus connectivity or for systems that do not have a native I2C interface. It is commonly used in environments where multiple I2C devices need to be controlled and where PCB space is at a premium. With its parallel interface, the PCA9564N allows for a straightforward integration into embedded systems, industrial control systems, and consumer electronics, among others.

By choosing the PCA9564N for your design, you can rely on NXP's commitment to quality and performance, ensuring a reliable and efficient communication interface for your I2C-bus applications.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8928 $58.9280
24+ $4.8348 $116.0352
37+ $4.6835 $173.2895
51+ $4.5334 $231.2034
66+ $4.3821 $289.2186
89+ $3.9282 $349.6098
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess