EN
  • EN
  • DE

PCA9564PW/G

Part No PCA9564PW/G
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269869-PCA9564PW/G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9564PW/G CAD Model

Description

NXP PCA9564PW/G - I²C-bus controller

The NXP PCA9564PW/G is a sophisticated I²C-bus controller that serves as an interface between most standard parallel-bus microcontrollers/microprocessors and the serial I²C-bus. This device allows for seamless communication with I²C-bus compatible devices through its parallel interface, providing a versatile solution for expanding system control and flexibility.

Key Features

  • Interface: The PCA9564PW/G offers a parallel-bus to I²C-bus protocol converter and interface, facilitating easy communication with I²C devices.
  • Operating Voltage: It operates over a wide supply voltage range from 2.3V to 3.6V, making it suitable for various applications and system designs.
  • Speed: This device supports both the standard (100 kHz) and fast (400 kHz) I²C-bus modes, providing flexibility in speed requirements for different applications.
  • Interrupt Function: An interrupt output is available, which can be configured to alert the host controller of the status of the I²C-bus, enhancing system efficiency and response times.
  • Package: The PCA9564PW/G comes in a TSSOP20 package, offering a compact footprint for space-constrained applications.

Applications

The PCA9564PW/G is designed for a variety of applications where an I²C-bus needs to be driven via a parallel interface. This includes systems where the main controller lacks an I²C-bus interface, or where multiple I²C-buses are required. Applications span across consumer electronics, telecommunications, and industrial control systems.

Design and Integration

Integrating the PCA9564PW/G into a system design is straightforward, thanks to its simple parallel interface and hardware configuration options. The device's programmable interrupt output allows for efficient data management and system alerts, while its small package size ensures it can be easily fitted into a range of designs without significantly impacting the overall footprint.

Overall, the NXP PCA9564PW/G is an exceptional choice for designers looking to implement an I²C-bus interface within their systems, offering reliability, flexibility, and ease of use.

You May Also Be Interested in

Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8251 $59.3271
50+ $2.3181 $115.9050
78+ $2.2453 $175.1334
107+ $2.1737 $232.5859
138+ $2.1009 $289.9242
184+ $1.8838 $346.6192
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess