EN
  • EN
  • DE

PCA9672D

Part No PCA9672D
Manufacturer NXP / Nexperia
Description Remote 8-bit I/O expander for Fm+ I2C-bus with interrupt and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236133-PCA9672D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9672D CAD Model

Description

Product Overview: NXP PCA9672D

The NXP PCA9672D is a robust 8-bit I/O expander designed to provide additional digital input/output (I/O) pins for microcontrollers and microprocessors through an I2C-bus interface. This versatile device is particularly suitable for applications where I/O pin expansion is required, such as in industrial control, embedded systems, and any scenario where space constraints limit the number of I/O pins on the main controller.

Key Features

  • I2C Interface: The PCA9672D communicates through a two-wire I2C serial interface, which is widely supported and simplifies integration with most microcontrollers.
  • 8-bit I/O Ports: It provides eight programmable I/O pins that can be configured as inputs or outputs, allowing for a flexible expansion of the host controller's capabilities.
  • Interrupt Output: An interrupt output pin (INT) is available to inform the host controller of changes in the input status without the need for constant polling, thus improving system efficiency.
  • Low Standby Current: Designed with power efficiency in mind, the PCA9672D features a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Operating Voltage Range: The device supports a wide range of supply voltages from 2.3V to 5.5V, ensuring compatibility with various logic levels and systems.

Applications

The PCA9672D is an excellent choice for a variety of applications, including:

  • Server infrastructure
  • Industrial automation and control systems
  • Home automation
  • Robotics
  • Consumer electronics

Package and Quality

Encased in a compact SO16 package, the PCA9672D is designed for surface-mount technology, allowing for efficient use of PCB space. NXP's commitment to quality is reflected in this device, which is built to meet high reliability and performance standards.

For developers and engineers looking to extend the functionality of their systems without significant redesign, the NXP PCA9672D offers a practical, cost-effective solution for I/O expansion with the reliability expected from a leading semiconductor manufacturer.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess