EN
  • EN
  • DE

PCA9673DB

Part No PCA9673DB
Manufacturer NXP / Nexperia
Description Remote 16-bit I/O expander for Fm+ I2C-bus with interrupt and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236136-PCA9673DB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9673DB CAD Model

Description

NXP PCA9673DB 16-bit I/O Expander

The NXP PCA9673DB is a robust 16-bit I/O (Input/Output) expander designed to provide additional GPIO (General Purpose Input/Output) capabilities to microcontrollers over an I²C-bus or SMBus. This versatile device is particularly useful in applications where I/O pins are at a premium, allowing designers to expand the number of available pins on their systems with minimal effort and cost.

Key Features:

  • Expansive I/O: With 16 additional I/O ports, the PCA9673DB offers significant expansion, all of which can be individually set to input or output.
  • Easy Communication: Utilizing the I²C-bus interface, the device supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C-bus modes, making it compatible with a wide range of microcontrollers and easy to integrate into existing systems.
  • Low Standby Current: The PCA9673DB is designed for low power consumption with a typical standby current of only 2 µA, which is ideal for battery-powered and power-sensitive applications.
  • High Drive Capability: Outputs can sink or source up to 25 mA, allowing direct driving of LEDs or other high-current devices without requiring additional components.
  • Interrupt Output: An interrupt output is provided to indicate to the host microcontroller when an input state has changed, enhancing efficiency by negating the need for constant polling.
  • Polarity Inversion: Input polarity inversion is possible, allowing for easy adaptation to different logic signal requirements.
  • Robust Package: The device comes in a TSSOP24 package, which is suitable for space-constrained applications while providing enough pins for all functionalities.

Applications:

  • Server motherboards
  • Industrial control systems
  • LED displays and signage
  • Home automation systems
  • Medical equipment
  • Automotive control systems

The NXP PCA9673DB is a highly flexible and efficient solution for system designers looking to expand the I/O capabilities of their microcontroller-based systems without incurring significant additional costs or complexity. Its ease of use, combined with its advanced features, make it an excellent choice for a wide array of applications across various industries.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3689 $59.2225
60+ $1.9439 $116.6340
92+ $1.8838 $173.3096
127+ $1.8226 $231.4702
164+ $1.7625 $289.0500
220+ $1.5800 $347.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess