EN
  • EN
  • DE
  • IT

PCA9675D,118

Part No PCA9675D,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 1MHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 132758-PCA9675D,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9675D,118 CAD Model

Description

Product Overview: PCA9675D,118 by NXP Semiconductors

The PCA9675D,118 is a robust and versatile 16-bit I/O expander from the reputable NXP Semiconductors. This component is designed to provide additional I/O ports for microcontrollers when the number of available pins on the microcontroller is insufficient. It is particularly useful for applications where I/O port expansion is needed, such as in embedded systems, automation, and control applications.

Operating via the I²C-bus with an extended voltage range from 2.3V to 5.5V, the PCA9675D,118 is suitable for interfacing with a wide range of microcontrollers, making it a versatile choice for designers. The device supports standard-mode, fast-mode, and fast-mode Plus I²C-bus protocols, allowing for data transfer rates of up to 1 Mbit/s, which ensures efficient communication and responsiveness in applications that require fast I/O switching.

The PCA9675D,118 comes in a space-saving TSSOP28 package, which makes it ideal for applications where board space is at a premium. With its built-in oscillator, this I/O expander does not require any external components for its timing, which simplifies the design and reduces the overall bill of materials.

Each of the 16 I/O ports can be independently configured as an input or output, giving designers complete flexibility in customizing the device to meet their specific needs. The ports are also equipped with high-current drive capability, which allows them to directly drive LEDs or other high-current loads. Additionally, the device features power-up with all channels configured as inputs with high-impedance to prevent unintended outputs during power-up.

For enhanced robustness, the PCA9675D,118 includes built-in power-on reset and a no glitch power-up feature. It also offers noise filtering on the SDA/SCL inputs to suppress spikes and glitches on the bus lines, ensuring reliable operation even in electrically noisy environments.

Overall, the PCA9675D,118 from NXP Semiconductors is an excellent choice for designers looking to expand the I/O capabilities of their microcontroller-based systems without compromising on performance, space, or reliability.

You May Also Be Interested in

Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $9.1405
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess