EN
  • EN
  • DE
  • IT

PCA9952TW/Q900,118

Part No PCA9952TW/Q900,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 57MA 28HTSSOP  /  LED Driver IC 16 Output Linear PWM Dimming 57mA 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 40V
Current - Output / Channel 57mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-HTSSOP
Base Product Number PCA9952
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-10954-2,PCA9952TW/Q900118-ND,568-10954-6,935298949118,PCA9952TW/Q900118,568-10954-1
Standard Package 2,500
Win Source Part Number 1084260-PCA9952TW/Q900,118
Ultra Librarian 3D Model Ultra Librarian PCA9952TW/Q900,118 CAD Model

Description

NXP PCA9952TW/Q900,118 LED Driver IC

The PCA9952TW/Q900,118 is a sophisticated LED driver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This high-efficiency device is purposed for advanced LED lighting solutions, providing extensive control and flexibility to developers and engineers in the field of solid-state lighting technology.

At the heart of the PCA9952TW/Q900,118 is a 16-channel, constant current LED driver, with each channel capable of driving up to 57 mA. The output current from each channel can be programmed via an I²C-bus interface, which also supports up to 7-bit PWM (Pulse Width Modulation) for each channel. This allows for precise control over the brightness and color mixing of LEDs, making it an ideal choice for a wide array of applications, from commercial signage and backlighting to sophisticated architectural lighting.

The IC is equipped with a host of features designed to ensure the longevity and reliability of the lighting application. These features include error detection, thermal shutdown, and open/short LED detection, which help protect the LEDs and the driver from electrical faults and thermal risks. Additionally, the PCA9952TW/Q900,118 supports a wide range of supply voltages, from 3 V to 5.5 V, allowing for versatile usage in different system architectures.

Designed for space-constrained applications, the PCA9952TW/Q900,118 comes in a compact TSSOP28 package, which is well-suited for printed circuit boards where space is at a premium. Its small form factor, combined with its low power consumption, makes it an excellent choice for portable and wearable LED applications as well.

Engineers and designers will appreciate the PCA9952TW/Q900,118 for its ease of integration into existing designs, thanks to its compatibility with standard I²C-bus protocols. This, along with its robust feature set and the reputation of NXP for producing high-quality semiconductor products, ensures that the PCA9952TW/Q900,118 is a reliable and efficient solution for controlling multiple LEDs in a wide range of lighting applications.

You May Also Be Interested in

ON Semiconductor
16-bit Programmable LED Dimmer with I2C Interface
Lowest to $3.4992
Diodes Incorporated
Lowest to $3.8627
NXP / Nexperia
Lowest to $1.2532
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $4.1804
NXP / Nexperia
Lowest to $5.8832
ISSI, Integrated Silicon Solution Inc
IC LED DRIVER 28CH CC PWM 36QFN
Lowest to $1.3955
Exar Corporation
Lowest to $0.5570
Toshiba Semiconductor and Storage
Lowest to $0.7917
STMicroelectronics
HIGH VOLTAGE LED DRIVER
Lowest to $1.6274

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1053 $53.3689
30+ $3.3685 $101.0550
46+ $3.2632 $150.1072
64+ $3.1579 $202.1056
82+ $3.0527 $250.3214
110+ $2.7369 $301.0590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess